SN74ABT16657DL is a 16-bit transceiver with parity generator/checker circuits and 3-state outputs, housed in a 56-pin SSOP (DL) package. It operates over a temperature range of -40°C to 85°C and features a flow-through architecture for optimized PCB layout, distributed VCC and GND pins to minimize switching noise, and high-drive outputs with -32 mA sink and 64 mA source capability. The device supports transmit and receive modes via a direction control signal, and parity is selected as odd or even via the ODD/EVEN input with error indication on the ERR output.
16-Bit Transceivers With Parity Generators / Checkers And 3-State Outputs 56-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253106-SN74ABT16657
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT16657
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
16-Bit Transceiver, 3-State, 5V, BICMOS, SSOP Product overview: SN74ABT16657DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16657DL can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT16657DL | 1253106-SN74ABT16657DL | 704-SN74ABT16657DL |
| Product Name | SN74ABT16657 16-Bit Transceivers With Parity Generators / Checkers And 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16657DL | 16-bit 5V SSOP Interface Transceiver IC |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS |