Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-SOIC 0 to 70
Hex Buffer/Driver IC, Open-Collector, 6-Bit, 14-SOIC, 40mA Output Product overview: SN7407DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40mA, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN7407DRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN7407DRG4 | 704-SN7407DRG4 |
| Product Name | SN7407 Hex Buffers/Drivers With Open-Collector High-Voltage Outputs | 40mA SOIC Interface Transceiver IC |
| Technology | TTL | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 5 |