18-bit universal bus transceiver with 3-state outputs in a 56-pin TSSOP package, characterized for operation from -40°C to 85°C.
18-Bit Universal Bus Transceivers With 3-State Outputs 56-TSSOP -40 to 85
18-Bit 3-State Bus Transceiver, 5.5V, 64mA, TSSOP Product overview: SN74ABT16601DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 64mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 64mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ABT16601DGGR
Universal Bus Transceiver 18-Bit 56-TSSOP
Universal Bus Transceiver 18-Bit 56-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT16601DGGR | 725-SN74ABT16601DGGR | 296-1034-2-ND | SN74ABT16601DGGR |
| Product Name | SN74ABT16601 18-Bit Universal Bus Transceivers With 3-State Outputs | 5.5V 64mA TSSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions |
| Technology | ABT | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |