18-bit universal bus transceivers with 3-state outputs in a 56-pin SSOP (DL) package, characterized for operation from -40°C to 85°C.
18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85
Universal Bus Transceiver 18-Bit 56-SSOP
18-Bit Bus Transceiver, 3-State, 64mA, 5.5V, SSOP Product overview: SN74ABT16501DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 64mA, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ABT16501DL can be used for catalog matching and distributor lookup.
Universal Bus Transceiver 18-Bit 56-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT16501DL | SN74ABT16501DL-ND | 725-SN74ABT16501DL | SN74ABT16501DL |
| Product Name | SN74ABT16501 18-Bit Universal Bus Transceivers With 3-State Outputs | Universal Bus Functions | 64mA 5.5V SSOP Interface Transceiver IC | Universal Bus Functions |
| Technology | ABT | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |