Texas Instruments SN65MLVD205 Full-Duplex M-LVDS Transceiver SN65MLVD205D

Description
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD205 Full-Duplex M-LVDS Transceiver - SN65MLVD205D - Texas Instruments
Dallas, TX, United States
SN65MLVD205 Full-Duplex M-LVDS Transceiver
SN65MLVD205D
SN65MLVD205 Full-Duplex M-LVDS Transceiver SN65MLVD205D
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85

Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85

Buy Now Datasheet
 - SN65MLVD205D - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO14

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD205D - 144374-SN65MLVD205D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD205D
144374-SN65MLVD205D
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD205D 144374-SN65MLVD205D
Manufacturer: Texas Instruments Win Source Part Number: 144374-SN65MLVD205D Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144374-SN65MLVD205D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65MLVD205D
SOIC Interface Transceiver IC 710-SN65MLVD205D
Full-duplex M-LVDS transceiver 14-SOIC -40 to 85 Product overview: SN65MLVD205D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD205D can be used for catalog matching and distributor lookup.

Full-duplex M-LVDS transceiver 14-SOIC -40 to 85 Product overview: SN65MLVD205D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD205D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD205D
LVDS Interface IC SN65MLVD205D
LVDS Interface IC HS Diff

LVDS Interface IC HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD205D SN65MLVD205D 144374-SN65MLVD205D 710-SN65MLVD205D SN65MLVD205D
Product Name SN65MLVD205 Full-Duplex M-LVDS Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD205D SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Package Type SOIC; SOIC14 SOIC; 14-SOIC SOIC SOIC-14
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details