Texas Instruments SN74ABT16244A 16-Bit Buffers/Drivers With 3-State Outputs SN74ABT16244ADLRG4

Description
16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16244A 16-Bit Buffers/Drivers With 3-State Outputs - SN74ABT16244ADLRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT16244A 16-Bit Buffers/Drivers With 3-State Outputs
SN74ABT16244ADLRG4
SN74ABT16244A 16-Bit Buffers/Drivers With 3-State Outputs SN74ABT16244ADLRG4
16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85

16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5V SSOP Interface Transceiver IC
704-SN74ABT16244ADLRG4
16-bit 5V SSOP Interface Transceiver IC 704-SN74ABT16244ADLRG4
16-Bit 3-State Buffer/Driver, 5V, BICMOS, 3.7ns, 48-SSOP Product overview: SN74ABT16244ADLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16244ADLR G4 can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer/Driver, 5V, BICMOS, 3.7ns, 48-SSOP Product overview: SN74ABT16244ADLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16244ADLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16244ADLRG4 - 1253078-SN74ABT16244ADLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16244ADLRG4
1253078-SN74ABT16244ADLRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16244ADLRG4 1253078-SN74ABT16244ADLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253078-SN74ABT16244 ADLRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing Family Part Number: 74ABT16244 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253078-SN74ABT16244ADLRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Family Part Number: 74ABT16244
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ABT16244ADLRG4 704-SN74ABT16244ADLRG4 1253078-SN74ABT16244ADLRG4
Product Name SN74ABT16244A 16-Bit Buffers/Drivers With 3-State Outputs 16-bit 5V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16244ADLRG4
Technology ABT
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers