Texas Instruments SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs SN74ABT16245ADGVR

Description
16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs - SN74ABT16245ADGVR - Texas Instruments
Dallas, TX, United States
SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs
SN74ABT16245ADGVR
SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs SN74ABT16245ADGVR
16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85

16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5V 64mA Interface Transceiver IC
704-SN74ABT16245ADGVR
16-bit 5V 64mA Interface Transceiver IC 704-SN74ABT16245ADGVR
16-Bit Bus Transceiver, 3-State, 5V, 64mA, 4.2ns, TFSOP Product overview: SN74ABT16245ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, 64mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16245ADGV R can be used for catalog matching and distributor lookup.

16-Bit Bus Transceiver, 3-State, 5V, 64mA, 4.2ns, TFSOP Product overview: SN74ABT16245ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, 64mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16245ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16245ADGVR - 1253081-SN74ABT16245ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16245ADGVR
1253081-SN74ABT16245ADGVR
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16245ADGVR 1253081-SN74ABT16245ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1253081-SN74ABT16245 ADGVR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 74ABT16245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253081-SN74ABT16245ADGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT16245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ABT16245ADGVR 704-SN74ABT16245ADGVR 1253081-SN74ABT16245ADGVR
Product Name SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs 16-bit 5V 64mA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT16245ADGVR
Technology ABT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details