Texas Instruments SN65MLVD2 Single Channel M-LVDS Type-1 Receiver SN65MLVD2DRBR

Description
Single Channel M-LVDS Type-1 Receiver 8-SON -40 to 85
Request a Quote Datasheet
Description
Single Channel M-LVDS Type-1 Receiver 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD2 Single Channel M-LVDS Type-1 Receiver - SN65MLVD2DRBR - Texas Instruments
Dallas, TX, United States
SN65MLVD2 Single Channel M-LVDS Type-1 Receiver
SN65MLVD2DRBR
SN65MLVD2 Single Channel M-LVDS Type-1 Receiver SN65MLVD2DRBR
Single Channel M-LVDS Type-1 Receiver 8-SON -40 to 85

Single Channel M-LVDS Type-1 Receiver 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65MLVD2DRBR
Interface Transceiver IC 710-SN65MLVD2DRBR
Single Channel M-LVDS Type-1 Receiver 8-SON -40 to 85 Product overview: SN65MLVD2DRBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD2DRBR can be used for catalog matching and distributor lookup.

Single Channel M-LVDS Type-1 Receiver 8-SON -40 to 85 Product overview: SN65MLVD2DRBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD2DRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD2DRBR - 1099028-SN65MLVD2DRBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD2DRBR
1099028-SN65MLVD2DRBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD2DRBR 1099028-SN65MLVD2DRBR
Manufacturer: Texas Instruments Win Source Part Number: 1099028-SN65MLVD2DRB R Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25mV Data Rate: 250Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099028-SN65MLVD2DRBR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 25mV
Data Rate: 250Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD2DRBR
LVDS Interface IC SN65MLVD2DRBR
LVDS Interface IC Single Ch M-LVDS Type-1 Rec

LVDS Interface IC Single Ch M-LVDS Type-1 Rec

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD2DRBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65MLVD2DRBR
Drivers, Receivers, Transceivers SN65MLVD2DRBR
IC RECEIVER 0/1 8SON

IC RECEIVER 0/1 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD2DRBR 710-SN65MLVD2DRBR 1099028-SN65MLVD2DRBR SN65MLVD2DRBR SN65MLVD2DRBR
Product Name SN65MLVD2 Single Channel M-LVDS Type-1 Receiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD2DRBR LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS, Multipoint
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details