The SN65MLVD206 is a half-duplex M-LVDS transceiver designed for multipoint data and clock transmission. It supports signaling rates up to 200 Mbps and complies with the TIA/EIA-899 M-LVDS standard. The device features Type-2 receivers that provide a 100 mV offset threshold for detecting open-circuit and idle-bus conditions, enhancing reliability in multipoint applications. It operates over a common-mode voltage range of -1 V to 3.4 V, allowing for data transfer with significant ground noise. The transceiver is characterized for operation in a temperature range of -40°C to 85°C and is suitable for applications such as cellular base stations, network switches, and central-office switches. The device includes built-in ESD protection and is available in an 8-SOIC package.
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252983-SN65MLVD206D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 200Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: SN65MLVD206
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
LVDS Transceiver 200Mbps 3.3V SOIC Product overview: SN65MLVD206D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD206D can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
LVDS Interface IC MultiPnt LVDS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD206D | 1252983-SN65MLVD206D | 710-SN65MLVD206D | SN65MLVD206D | SN65MLVD206D |
| Product Name | SN65MLVD206 Half-Duplex M-LVDS Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD206D | 3.3V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS, Multipoint | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | ||||
| # of Rx | 1 # |