Texas Instruments SN74ABT245B Octal Bus Transceivers with 3-State Outputs SN74ABT245BDBRG4

Description
Octal Bus Transceivers with 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Description
Octal Bus Transceivers with 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal bus transceivers with 3-state outputs for asynchronous bus communication, available in a 20-SSOP package, operating from -40°C to 85°C, with high-drive outputs of -32 mA for high-level and 64 mA for low-level current, latch-up performance exceeding 500 mA per JEDEC Standard JESD 17, and ESD protection exceeding 2000 V human-body model and 200 V machine model.

Datasheet Summary
Powered by GS/AI

Octal bus transceivers with 3-state outputs for asynchronous bus communication, available in a 20-SSOP package, operating from -40°C to 85°C, with high-drive outputs of -32 mA for high-level and 64 mA for low-level current, latch-up performance exceeding 500 mA per JEDEC Standard JESD 17, and ESD protection exceeding 2000 V human-body model and 200 V machine model.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT245B Octal Bus Transceivers with 3-State Outputs - SN74ABT245BDBRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT245B Octal Bus Transceivers with 3-State Outputs
SN74ABT245BDBRG4
SN74ABT245B Octal Bus Transceivers with 3-State Outputs SN74ABT245BDBRG4
Octal Bus Transceivers with 3-State Outputs 20-SSOP -40 to 85

Octal Bus Transceivers with 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SSOP Interface Transceiver IC
704-SN74ABT245BDBRG4
8-bit 5V SSOP Interface Transceiver IC 704-SN74ABT245BDBRG4
Octal 3-State Bus Transceiver, Bidirectional, 8-Bit, 5V, SSOP Product overview: SN74ABT245BDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT245BDBRG4 can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, Bidirectional, 8-Bit, 5V, SSOP Product overview: SN74ABT245BDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT245BDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BDBRG4 - 1253141-SN74ABT245BDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BDBRG4
1253141-SN74ABT245BDBRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BDBRG4 1253141-SN74ABT245BDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253141-SN74ABT245BD BRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74ABT245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253141-SN74ABT245BDBRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT245
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ABT245BDBRG4 704-SN74ABT245BDBRG4 1253141-SN74ABT245BDBRG4
Product Name SN74ABT245B Octal Bus Transceivers with 3-State Outputs 8-bit 5V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BDBRG4
Technology ABT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers