The SN74ABT244APW is an octal buffer/line driver with 3-state outputs in a 20-pin TSSOP package, designed for use in memory address drivers and bus-oriented systems. It operates over a voltage range of 4.5 V to 5.5 V and supports output current drive of -32 mA for high level and 64 mA for low level. The device exhibits latch-up performance exceeding 500 mA per JEDEC Standard JESD-17 and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015. It is characterized for operation from -40°C to 85°C and features a typical output ground bounce under 1 V at 5 V supply and 25°C. The package dimensions are specified for TSSOP (PW), with tape and reel packaging supporting 2000 units per reel, and a moisture sensitivity level of Level-1-260C-UNLIM.
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253137-SN74ABT244AP
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT244
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
8-Ch 3-State Buffer IC, 4.5-5.5V, BICMOS, TSSOP Product overview: SN74ABT244APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT244APW can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT244APW | 1253137-SN74ABT244APW | 704-SN74ABT244APW |
| Product Name | SN74ABT244A Octal Buffers/Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT244APW | 5.5V TSSOP Interface Transceiver IC |
| Technology | ABT | ||
| Device Type | Buffer | Buffer | Transceiver |
| Features | RoHS | RoHS |