Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-SOIC 0 to 70
Hex Buffer/Driver, 6-Bit, 5V, SOIC, Open-Collector Product overview: SN7417DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN7417DR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN7417DR | 704-SN7417DR |
| Product Name | SN7417 Hex Buffers/Drivers With Open-Collector High-Voltage Outputs | 5V SOIC Interface Transceiver IC |
| Technology | TTL | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 5 |