The SN65MLVD206DG4 is a multipoint low-voltage differential signaling (M-LVDS) line driver and receiver optimized for signaling rates up to 200 Mbps, compliant with the TIA/EIA-899 standard. It is packaged in an 8-pin SOIC and operates over a temperature range of -40°C to 85°C. The device features a Type-2 receiver with a 100 mV offset threshold to detect open-circuit and idle-bus conditions, a common-mode voltage range of -1 V to 3.4 V, and differential output voltage magnitude of 480 mV to 650 mV. Bus pins enter a high-impedance state when disabled or when supply voltage is below 1.5 V. Power dissipation is rated at 725 mW at 25°C, derating at 5.8 mW/°C above 25°C, with a maximum of 377 mW at 85°C. Electrostatic discharge protection meets Human Body Model ±8 kV and Charged Device Model ±1500 V. The part wears the marking MF206.
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
Half-duplex M-LVDS transceiver 8-SOIC -40 to 85 Product overview: SN65MLVD206DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD206DG4 can be used for catalog matching and distributor lookup.
LVDS Interface IC MultiPnt LVDS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD206DG4 | 710-SN65MLVD206DG4 | SN65MLVD206DG4 |
| Product Name | SN65MLVD206 Half-Duplex M-LVDS Transceiver | SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 1 # | ||
| # of Rx | 1 # |