SN7414NSR is a hex Schmitt-trigger inverter in a 14-pin SOP package, measuring 10.30 mm by 5.30 mm, with an operating temperature range of 0 to 70 °C.
Hex schmitt-trigger inverters 14-SO 0 to 70
Inverter, TTL/H/L Series, 6-Func, 1-Input, TTL, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN7414NSR | SN7414NSR |
| Product Name | SN7414 Hex schmitt-trigger inverters | |
| Technology | TTL | |
| Device Type | SN7414 Hex schmitt-trigger inverters | |
| Features | RoHS | RoHS |