The SN74ABT18245ADL is an 18-bit bus transceiver with scan test capabilities, compliant with IEEE Standard 1149.1-1990 boundary-scan architecture. It is packaged in a 56-pin SSOP (DL) and characterized for operation from -40°C to 85°C. The device supports normal mode operation as two 9-bit transceivers or one 18-bit transceiver, with direction and output enable control for data flow, and test mode functionality for boundary-scan operations via the TAP interface. It is available in tube packaging with dimensions specified for 20-unit tubes.
Scan Test Devices With 18-Bit Bus Transceivers 56-SSOP -40 to 85
18-Bit Bidirectional Transceiver, 5.5V, BICMOS, 4.6ns, SSOP Product overview: SN74ABT18245ADL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABT18245ADL can be used for catalog matching and distributor lookup.
IC SCAN-TEST-DEV/TXRX 56-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT18245ADL | 703-SN74ABT18245ADL | SN74ABT18245ADL |
| Product Name | SN74ABT18245A Scan Test Devices With 18-Bit Bus Transceivers | 5.5V SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |