SN65MLVD204A is a multipoint low-voltage differential (M-LVDS) transceiver with a Type-2 receiver that provides a 100mV threshold to detect open-circuit and idle-bus conditions. It operates at signaling rates up to 100 Mbps and complies with the TIA/EIA-899 M-LVDS standard. The device is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, with a common-mode voltage range of -1V to 3.4V and bus pin ESD protection exceeding 8 kV. It is characterized for operation from -40°C to 85°C and features controlled driver output transition times for improved signal integrity.
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
Half-duplex M-LVDS transceiver 8-SOIC -40 to 85 Product overview: SN65MLVD204ADRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD204ADRG4
LVDS Interface IC Half-Duplex M-LVDS Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD204ADRG4 | 710-SN65MLVD204ADRG4 | SN65MLVD204ADRG4 |
| Product Name | SN65MLVD204A Half-Duplex M-LVDS Transceiver | SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 1 # | ||
| # of Rx | 1 # |