16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
16-Bit 3-State Bus Transceiver, 5V, 64mA, 4.3ns, TSSOP Product overview: SN74ABT16623DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16623DGGR
Bus Transceiver, ABT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO48
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT16623DGGR | 704-SN74ABT16623DGGR | SN74ABT16623DGGR |
| Product Name | SN74ABT16623 16-Bit Bus Transceivers With 3-State Outputs | 16-bit 5V 64mA TSSOP Interface Transceiver IC | |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |