Octal buffers and line drivers with 3-state outputs in a 20-pin TSSOP package, characterized for operation from -40°C to 85°C, featuring integrated 25-Ω series resistors on outputs to reduce overshoot and undershoot, and complying with ESD protection standards exceeding 2000 V per MIL-STD-883, Method 3015, and 200 V using the machine model.
Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-TSSOP -40 to 85
Bus Driver, ABT Series, 2-Func, 4-Bit, Inverted Output, BICMOS, PDSO20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT2240APWRE4 | SN74ABT2240APWRE4 |
| Product Name | SN74ABT2240A Octal Buffers And Line/MOS Drivers With 3-State Outputs | |
| Technology | ABT | |
| Device Type | Buffer | Line / Bus Driver |
| Supply Voltage | Other; 5 |