The SN74ABT244ADBR is an octal buffer/line driver with 3-state outputs, packaged in a 20-lead SSOP (DB) with dimensions supporting 330 mm reel packaging, operating over a temperature range of −40°C to 85°C. It features a supply voltage range of 4.5 V to 5.5 V, high-drive outputs sourcing −32 mA and sinking 64 mA, latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015. The device complies with RoHS and is marked as lead-free with NIPDAU finish.
Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85
8-Ch Buffer IC, 5.5V, 3-State, BICMOS, SSOP Product overview: SN74ABT244ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT244ADBR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT244ADBR | 704-SN74ABT244ADBR |
| Product Name | SN74ABT244A Octal Buffers/Drivers With 3-State Outputs | 5.5V SSOP Interface Transceiver IC |
| Technology | ABT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |