Quad bus buffer gates with 3-state outputs in a 14-pin TSSOP package, operating from -40°C to 85°C with a supply voltage of 4.5 V to 5.5 V, high-level output current of -32 mA, low-level output current of 64 mA, and output clamp current of -50 mA. Supports hot insertion and exceeds JESD 17 latch-up performance and JESD 22 ESD protection standards (2000 V HBM, 200 V MM).
Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 85
4-Bit 3-State Buffer IC, 5V, BICMOS, 14-TSSOP Product overview: SN74ABT126PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT126PWR can be used for catalog matching and distributor lookup.
Bus Driver, ABT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT126PWR | 704-SN74ABT126PWR | SN74ABT126PWR |
| Product Name | SN74ABT126 Quadruple Bus Buffer Gates With 3-State Outputs | 5V TSSOP Interface Transceiver IC | |
| Technology | ABT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |