Texas Instruments High-Performance Analog SOIC Interface Transceiver IC SN65MLVD205DR

Description
LINE TRANSCEIVER, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: SN65MLVD205DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD205DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE TRANSCEIVER, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: SN65MLVD205DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD205DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65MLVD205DR
SOIC Interface Transceiver IC 710-SN65MLVD205DR
LINE TRANSCEIVER, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: SN65MLVD205DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD205DR can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: SN65MLVD205DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD205DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD205DR - 794858-SN65MLVD205DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD205DR
794858-SN65MLVD205DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD205DR 794858-SN65MLVD205DR
Manufacturer: Texas Instruments Win Source Part Number: 794858-SN65MLVD205DR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 100Mbps Part Status: Obsolete(EOL) Family Name: SN65MLVD205 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MAX9278AGTM/V+T; SN65MLVD204D; SN65MLVD205DR; DS90UB940TNKDTQ1; AS1161-BCTT; FIN1019MX_NL; FIN1019M_Q; FIN1019MX_Q; Introduction Date: September 01, 2001 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794858-SN65MLVD205DR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 100Mbps
Part Status: Obsolete(EOL)
Family Name: SN65MLVD205
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MAX9278AGTM/V+T; SN65MLVD204D; SN65MLVD205DR; DS90UB940TNKDTQ1; AS1161-BCTT; FIN1019MX_NL; FIN1019M_Q; FIN1019MX_Q;
Introduction Date: September 01, 2001
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SN65MLVD205DR 794858-SN65MLVD205DR
Product Name SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD205DR
Device Type Transceiver Receiver; Transceiver
Features RoHS
Data Rate 100000 kbps 100000 kbps
Pd 950 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2418-A-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Buffers - 1697477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Supply Voltage Other; 5.5 v
View Details