Octal buffers and line drivers with 3-state outputs in a 20-SSOP package, featuring integrated 25-ohm series resistors on outputs to reduce overshoot and undershoot, and characterized for operation from -40°C to 85°C.
Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-SSOP -40 to 85
Bus Driver, ABT Series, 2-Func, 4-Bit, True Output, BICMOS, PDSO20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT2241DBRG4 | SN74ABT2241DBRG4 |
| Product Name | SN74ABT2241 Octal Buffers And Line/MOS Drivers With 3-State Outputs | |
| Technology | ABT | |
| Device Type | Buffer | Line / Bus Driver |
| Supply Voltage | Other; 5 |