Lumberg Automation - A Belden Brand Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24
Product Name Notes
Connectors and Components for Food and Beverage Applications Micro (M12) Single-Ended Cordsets
Micro (1/2-20) Receptacle, Dual Keyway, 3-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.
Micro (1/2-20) Receptacle, Dual Keyway, 4-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.
Micro (1/2-20) Receptacle, Dual Keyway, 5-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.
Micro (1/2-20), Single Ended Cordset, Female Straight, 3-Pole, dual keyway, 18 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.
Micro (1/2-20), Single Ended Cordset, Female Straight, 3-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.
Micro (1/2-20), Single Ended Cordset, Female Straight, 4-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated.
MICRO (M12) Double-Ended Cordset, 4 Pole, 0.25mm2, Male Straight to Female Right Angle, LED P, PVC insert, over mold and Cable with Stainless Steel Coupling Nut.
MICRO (M12) Double-Ended Cordset, 4 Pole, 0.25mm2, Male Straight to Female Right Angle, PVC insert, over mold and Cable with Stainless Steel Coupling Nut.
MICRO (M12) Double-Ended Cordset, 4 Pole, 0.25mm2, Male to Female, Straight, PVC insert, over mold and Cable with Stainless Steel Coupling Nut.
MICRO (M12) Receptacle, 4 , 5 and 8 Pole, Male with Stainless Steel Housing.
MICRO (M12) Receptacle, 4 , 5 and 8 Pole, Male with Stainless Steel Housing.
Micro (M12) Receptacle, 4-pole, Female for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
Micro (M12) Receptacle, 5-pole, Female for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
Micro (M12) Receptacle, 8-pole, Female for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
MICRO (M12) Single Ended Cordset, 4 and 5 Pole, Female, Right Angle, PVC insert, over mold and Cable with Stainless Steel Coupling Nut.
Micro (M12) Single Ended Cordset, Female, Straight, 4- pole, 18 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated.
Micro (M12) Single Ended Cordset, Female, Straight, 4- pole, 18 AWG, yellow TPE cable, Euro DC Color Code, IP 68 and NEMA 6P rated.
MICRO (M12) Single-Ended Cordset, 4 and 5 Pole, Female, Straight, PVC insert, over mold and Cable with Stainless Steel Coupling Nut.
MICRO (M12) Single-Ended Cordset, 4 Pole, 0.25mm2, Female, Right Angle, LED P, PVC insert, over mold and Cable with Stainless Steel Coupling Nut.
Micro (M12), _Y_ Splitter, with Micro (M12) male straight connector and two Micro (M12) female right angle connectors with built-in LED IP 67 rated.
Micro (M12), _Y_ Splitter, with Micro (M12) male straight connector and two Micro (M12) female right angle connectors, IP 67 rated.
Micro (M12), _Y_ Splitter, with Micro (M12) male straight connector and two Micro (M12) female straight connectors, IP 67 rated.
Micro (M12), _Y_ Splitter, with Micro (M12) male straight connector and two Micro (M12) male straight and female straight connectors, IP 67 rated.
Micro (M12), Receptacle, 3-pole, Female for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated.
Micro (M12), Receptacle, 3-pole, Female for front mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
Micro (M12), Receptacle, 4-pole, Female for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated.
Micro (M12), Receptacle, 4-pole, Female for front mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
Micro (M12), Receptacle, 5-pole, Female for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated.
Micro (M12), Receptacle, 5-pole, Female for front mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
Micro (M12), Receptacle, 8-pole, Female for front mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
Micro (M12), Receptacle, 8-pole, Female for front mounting, 24 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated.
Micro (M12), Single Ended Cordset, Female, Straight, 3-pole, 22 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated.
Micro (M12), Single Ended Cordset, Female, Straight, 3-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated.
Micro (M12), Single Ended Cordset, Female, Straight, 4-pole, 22 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated.
Micro (M12), Single Ended Cordset, Female, Straight, 4-pole, 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated.
Micro (M12), Single Ended Cordset, Female, Straight, 4-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated.
Micro (M12), Single Ended Cordset, Female, Straight, 5-pole, 20 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated.
Micro (M12), Splitter, Double Ended Cordset with Micro (M12) female connector and two Micro (M12) male connectors, IP 67 and NEMA 6P rated.
Micro (M12), Splitter, Double Ended Cordset with Micro (M12) male connector and two Micro (M12) female connectors, AND logic, IP 67 and NEMA 6P rated.
Micro (M12), Splitter, Double Ended Cordset with Micro (M12) male connector and two Micro (M12) female connectors, IP 67 and NEMA 6P rated.
Micro (M12), Splitter, Single Ended Cordset with Micro (M12) male connector and two open ended cables, IP 67 and NEMA 6P rated.
Mini, Receptacle, Female, 10-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 12-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 12-pole, 18 AWG, 1/2-14NPT, NUMERIC Color Code.
Mini, Receptacle, Female, 19-pole, 18 AWG, 1/2-14NPT, NUMERIC Color Code.
Mini, Receptacle, Female, 2-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 2-pole, 18 AWG, 1/2"" NPT, IEC Color Code.
Mini, Receptacle, Female, 3-pole, 16 AWG, 1/2-14 NPT, Automotive Color Code.
Mini, Receptacle, Female, 3-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 3-pole, 18 AWG, 1/2"" NPT, IEC AC Color Code.
Mini, Receptacle, Female, 3-pole, 18 AWG, 1/2"" NPT, IEC Color Code.
Mini, Receptacle, Female, 4-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 4-pole, 18 AWG, 1/2"" NPT, IEC Color Code.
Mini, Receptacle, Female, 5-pole 18 AWG, 1/2-14 NPT, Automotive Color Code.
Mini, Receptacle, Female, 5-pole, 16 AWG, 1/2-14 NPT, Automotive Color Code.
Mini, Receptacle, Female, 5-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 5-pole, 18 AWG, 1/2"" NPT, IEC Color Code.
Mini, Receptacle, Female, 6-pole 18 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 6-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 7-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 8-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Receptacle, Female, 9-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Mini, Single Ended Cordset, Female, Straight, 2-pole, 16 AWG, PVC cable, U.S. Color Code.
Mini, Single Ended Cordset, Female, Straight, 2-pole, 18 AWG, PVC cable, IEC Color Code.
Mini, Single Ended Cordset, Female, Straight, 3-pole, 16 AWG, TPE cable, U.S. Color Code.
Mini, Single Ended Cordset, Female, Straight, 3-pole, 18 AWG, CPE cable, U.S. Color Code.
Mini, Single Ended Cordset, Female, Straight, 4-pole, 16 AWG, TPE cable, U.S. Color Code.
Mini, Single Ended Cordset, Female, Straight, 4-pole, 18 AWG, PUR, IEC Color Code.
Mini, Single Ended Cordset, Female, Straight, 4-pole, 18 AWG, TPE cable, PLTC, IEC Color Code.
Mini, Single Ended Cordset, Female, Straight, 5-pole, 16 AWG, TPE cable, U.S. Color Code.
Mini, Single Ended Cordset, Female, Straight, 5-pole, 18 AWG, TPE cable, PLTC, Automotive Color Code. Replaces 690 and 655 cable types.
Mini, Single Ended Cordset, Female, Straight, 5-pole, 18 AWG, TPE cable, PLTC, IEC Color Code.
Mini, Single Ended Cordsets, Female Straight 10-pole, 18 AWG, PUR cable, U.S. Color Code.
Mini, Single Ended Cordsets, Female Straight, 12-pole, 18 AWG, PUR cable, U.S. Color Code.
Mini, Single Ended Cordsets, Female Straight, 6-pole, 18 AWG, PVC cable, U.S. Color Code.
Mini, Single Ended Cordsets, Female Straight, 7-pole, 16 AWG, PVC cable, U.S. Color Code.
Mini, Single Ended Cordsets, Female, Straight, 10-pole, 16 AWG, PVC cable, U.S. Color Code.
Mini, Single Ended Cordsets, Female, Straight, 12-pole, 16 AWG, TPE cable, U.S. Color Code.
Mini, Single Ended Cordsets, Female, Straight, 12-pole, 18 AWG, TPE cable, PLTC, IEC Color Code.
Mini, Single Ended Cordsets, Female, Straight, 3-pole, 16 AWG, TPE cable, Automotive Color Code.
Mini, Single Ended Cordsets, Female, Straight, 3-pole, 18 AWG, PUR cable, IEC Color Code.
Mini, Single Ended Cordsets, Female, Straight, 3-pole, 18 AWG, TPE cable, PLTC, IEC Color Code.
Mini, Single Ended Cordsets, Female, Straight, 5-pole, 16 AWG, TPE cable, Automotive Color Code.
Mini, Single Ended Cordsets, Female, Straight, 6-pole, 16 AWG, PVC cable, U.S. Color Code.
Mini, Single Ended Cordsets, Female, Straight, 8-pole, 16 AWG, PVC cable, U.S. Color Code.
Mini, Single Ended Cordsets, Female, Straight, 9-pole, 16 AWG, PVC cable, U.S. Color Code.
Mini, Single Ended Cordsets, Female, Straight, 9-pole, 18 AWG, PUR cable, U.S. Color Code.
Mini, Single Ended Home Run Cable, Female Straight, 12-pole, 18 AWG, PUR cable for Micro Distribution Boxes.
Mini, Single Ended Home Run Cable, Female Straight, 19-pole, 18 AWG, PUR cable for Micro Distribution Boxes.
Pico (M8) Receptacle, Female, 3-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.
Pico (M8) Receptacle, Female, 4-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.
Pico (M8) single ended cordset, female and male, right angle, 4-pole with self locking thread, joint and mold 24 AWG, orange PVC cable, IEC Color Code, IP67 and NEMA 6P...
Pico (M8) Single Ended Cordset, Female, Right Angle, 3-Pole with LED (PNP), 22 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated.
Pico (M8) single ended cordset, female, right angle, 3-Pole with LED operation and function indicator, self locking threaded joint and molded 22 AWG, orange PVC cable, IEC color code, IP67/IP69K...
Pico (M8) single ended cordset, female, right angle, 3-pole with self locking thread, joint and mold 22 AWG, orange PVC cable, IEC Color Code, IP67 and NEMA 6P rated.
Pico (M8) Single Ended Cordset, Female, Right Angle, 3-Pole, 22 AWG, halogen free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated.
Pico (M8) single ended cordset, female, right angle, 3-Pole, snap-in with LED, joint and molded 22 AWG, halogen free Lumflex black PUR cable, IEC color code, IP65 rated.
Pico (M8) single ended cordset, female, right angle, 3-pole, snap-in, joint and molded 22 AWG, orange PVC cable, IEC color code, IP65 rated.
Pico (M8) single ended cordset, female, right angle, 3-pole, with LED operation function indicator, snap-in, joint and molded 22 AWG, orange PVC cable, IEC color code, IP65 rated.
Pico (M8) Single Ended Cordset, Female, Right Angle, 4-Pole, 22 AWG, halogen free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated.
Pico (M8) single ended cordset, female, right angle, 4-Pole, snap-in, joint and molded 22 AWG, orange PVC cable, IEC color code, IP65 rated.
Pico (M8) Single Ended Cordset, Female, Straight, 3-Pole, 22 AWG, halogen free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated.
Pico (M8) single ended cordset, female, straight, 3-Pole, snap-in, joint and molded 22 AWG, halogen free Lumflex black PUR cable, IEC color code, IP65 rated.
Pico (M8) single ended cordset, female, straight, 3-Pole, snap-in, joint and molded 22 AWG, orange PVC cable, IEC color code, IP65 rated.
Pico (M8) Single Ended Cordset, Female, Straight, 4-Pole, 22 AWG, halogen free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated.
Pico (M8) single ended cordset, female, straight, 4-Pole, snap-in, joint and molded 22 AWG, halogen free Lumflex black PUR cable, IEC color code, IP65 rated.
Pico (M8) Single-Ended Cordset, Female, Straight, 8-Pole, 26 AWG, halogen-free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated.

<< Prev Next >>