Lumberg Automation - A Belden Brand Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation RK40-839/4M

Description
SENSOR CORD, 7/8" PLUG-FREE END, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 7/8" PLUG-FREE END, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation - 47AC3102 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation
47AC3102
Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation 47AC3102
SENSOR CORD, 7/8" PLUG-FREE END, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 7/8" PLUG-FREE END, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC3102
Product Name Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details