Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation RKT 4S-703/2 M

Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation - 80Y6138 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation
80Y6138
Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation 80Y6138
SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6138
Product Name Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details