Lumberg Automation - A Belden Brand Sensor Cordset, M12 3 Position Male To Dual Female, 0.3M; Connector Type A Lumberg Automation ASB2-RKT 4-3-637/0.3M

Description
SENSOR CORDSET, M12 3 POSITION MALE TO DUAL FEMALE, 0.3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle x2; No. of Positions:3 Positions; Cable Length - Metric:0.3m; Cable Length - Imperial:0.98ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORDSET, M12 3 POSITION MALE TO DUAL FEMALE, 0.3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle x2; No. of Positions:3 Positions; Cable Length - Metric:0.3m; Cable Length - Imperial:0.98ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cordset, M12 3 Position Male To Dual Female, 0.3M; Connector Type A Lumberg Automation - 05X9023 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cordset, M12 3 Position Male To Dual Female, 0.3M; Connector Type A Lumberg Automation
05X9023
Sensor Cordset, M12 3 Position Male To Dual Female, 0.3M; Connector Type A Lumberg Automation 05X9023
SENSOR CORDSET, M12 3 POSITION MALE TO DUAL FEMALE, 0.3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle x2; No. of Positions:3 Positions; Cable Length - Metric:0.3m; Cable Length - Imperial:0.98ft; Product Range:- RoHS Compliant: Yes

SENSOR CORDSET, M12 3 POSITION MALE TO DUAL FEMALE, 0.3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle x2; No. of Positions:3 Positions; Cable Length - Metric:0.3m; Cable Length - Imperial:0.98ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9023
Product Name Sensor Cordset, M12 3 Position Male To Dual Female, 0.3M; Connector Type A Lumberg Automation
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type HF plug connector
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details