Lumberg Automation - A Belden Brand RKF 4 U/1F

Description
Micro (1/2-20) Receptacle, Dual Keyway, 4-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.
Datasheet
Description
Micro (1/2-20) Receptacle, Dual Keyway, 4-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKF 4 U/1F - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKF 4 U/1F
RKF 4 U/1F
Micro (1/2-20) Receptacle, Dual Keyway, 4-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.

Micro (1/2-20) Receptacle, Dual Keyway, 4-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.

Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand
Product Category Cable Assemblies
Product Number RKF 4 U/1F
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60019A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details