Mini, Receptacle, Female, 4-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
SENSOR CORD, 4P, 7/8" RCPT-FREE END, 1F; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Product Range:RKF Series RoHS Compliant: Yes
Lumberg Automation - A Belden Brand | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | RKF 401-639/1F | 11X8628 |
Product Name | Sensor Cord, 4P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation | |
Connector Type | Mini 7/8" | 7/8" Receptacle |