Computer EIA RS-232/423 Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), drain wire, PVC jacket.
| Belden Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Serial Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 9937 | 9937LA-ND | 17AJ3600 | 9937 |
| Product Name | RS232/423 Low Cap, #24-25c, FPE, O/A Foil+Braid, PVC Jkt, CM | Multiple Conductor Cables | 0985 508 120/3 M Lumberg Automation | Cable Assemblies - Circular Cable Assemblies |
| Serial Cable Type | RS232 | |||
| Standards / Certifications | RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) | |||
| Rated Temperature | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | ||
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride |