Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, M12 4 Position Female, 5M; Connector Type A Lumberg Automation RKT 4-679/5M

Description
SINGLE ENDED SENSOR CORDSET, M12 4 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, M12 4 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, M12 4 Position Female, 5M; Connector Type A Lumberg Automation - 05X9053 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M12 4 Position Female, 5M; Connector Type A Lumberg Automation
05X9053
Single Ended Sensor Cordset, M12 4 Position Female, 5M; Connector Type A Lumberg Automation 05X9053
SINGLE ENDED SENSOR CORDSET, M12 4 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M12 4 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9053
Product Name Single Ended Sensor Cordset, M12 4 Position Female, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to XR Mini-Hook, Test Cable - 2620XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details