Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, M8 4 Position Female, 2M; Connector Type A Lumberg Automation RKMV 4-07/2M

Description
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 2M; Connector Type A:M8 Sensor Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 2M; Connector Type A:M8 Sensor Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, M8 4 Position Female, 2M; Connector Type A Lumberg Automation - 05X9033 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M8 4 Position Female, 2M; Connector Type A Lumberg Automation
05X9033
Single Ended Sensor Cordset, M8 4 Position Female, 2M; Connector Type A Lumberg Automation 05X9033
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 2M; Connector Type A:M8 Sensor Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 2M; Connector Type A:M8 Sensor Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length) - 70050975 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length)
70050975
Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length) 70050975
Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length)

Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 05X9033 70050975
Product Name Single Ended Sensor Cordset, M8 4 Position Female, 2M; Connector Type A Lumberg Automation Cable assy, M8; Female Straight/Cut-end, 4 pole (2 meter length)
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details