Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation RKMV 4-225/5M

Description
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation - 05X9036 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation
05X9036
Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation 05X9036
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Cable assy, M8; Female Straight/Cut-end, 4 pole (5 meter length)
70050988
Cable assy, M8; Female Straight/Cut-end, 4 pole (5 meter length) 70050988
Cable assy, M8; Female Straight/Cut-end, 4 pole (5 meter length)

Cable assy, M8; Female Straight/Cut-end, 4 pole (5 meter length)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 05X9036 70050988
Product Name Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation Cable assy, M8; Female Straight/Cut-end, 4 pole (5 meter length)
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8600-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details