Lumberg Automation - A Belden Brand Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| RSM 8-354/...M Actuator/ sensor cord sets, single-ended, M8 male connector without snap-in joint and molded cable. 8-Pole Round Plug Connector According to IEC 61976-2-104. Outer Jacket: Halogen-Free PUR. Conductor Size:... | |
| Micro (1/2-20) Receptacle, Dual Keyway, 3-Pole, Male for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20) Receptacle, Dual Keyway, 4-Pole, Male for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20) Receptacle, Dual Keyway, 5-Pole, Male for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Single Ended Cordset, Female Right Angle, 3-Pole, dual keyway, 18 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Single Ended Cordset, Female Right Angle, 3-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20), Single Ended Cordset, Female Straight, 5-Pole, dual keyway, 22 AWG, yellow PVC cable, Automotive Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12) double ended cordset, male straight to Pico (M8) snap-in straight, 3-pole with self-locking threaded joint 22 AWG, halogen free Lumflex black PUR cable, IEC color code, IP65/IP67 rated. | |
| Micro (M12) Receptacle, 4-pole, Male for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated. | |
| Micro (M12) Single Ended Cordset, Female, Right Angle, 4-pole, 18 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12) Single Ended Cordset, Female, Right Angle, 4-pole, 18 AWG, yellow TPE cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 3-pole, Male for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 3-pole, Male for front mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 4-pole, Male for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 4-pole, Male for front mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 5-pole, Male for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 5-pole, Male for front mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 8-pole, Male for front mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 8-pole, Male for front mounting, 24 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female Right Angle, 3-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female Right Angle, 4-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female Right Angle, 5-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 3-pole with LED (NPN), 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 3-pole with LED (PNP), 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 3-pole with LED (PNP), 22 AWG; Halogen-Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 3-pole, 22 AWG, Halogen-Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 3-pole, 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 4-pole with LED (PNP), 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 4-pole with LED (PNP), 22 AWG; Halogen-Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 4-pole, 22 AWG, Halogen-Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 4-pole, 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 4-Pole, Halogen-Free Lumflex black PUR cable, Fully Shielded, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 5-pole, 20 AWG, Halogen-Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 5-pole, 22 AWG, yellow PUR cable, IEC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 5-Pole, Halogen-Free Lumflex black PUR cable, Fully Shielded, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 6-pole, 22 AWG, Halogen-Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 8-pole, 22 AWG, black PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 8-pole, 24 AWG, Halogen-Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right Angle, 8-Pole, Halogen-Free Lumflex black PUR cable, Fully Shielded, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right-Angle, 3-pole with LED (NPN), 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right-Angle, 3-pole with LED (PNP), 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Right-Angle, 4-pole with LED (PNP), 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 3-pole with LED (NPN), 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 3-pole with LED (NPN), 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 3-pole with LED (PNP), 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 3-pole with LED (PNP), 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 4-pole with LED (PNP), 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 4-Pole, Halogen-Free Lumflex black PUR cable, Fully Shielded, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 5-pole, 22 AWG, yellow PUR cable, IEC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 5-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 5-Pole, Halogen-Free Lumflex black PUR cable, Fully Shielded, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 6-pole, 22 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 8-pole, 24 AWG, black PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 8-pole, 24 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Female, Straight, 8-Pole, Halogen-Free Lumflex black PUR cable, Fully Shielded, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 3-pole, 22 AWG, Halogen Free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 3-pole, 22 AWG, yellow PUR cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Micro (M12), Single Ended Cordset, Male, Straight, 3-pole, 22 AWG, yellow PVC cable, Euro DC Color Code, IP 68 and NEMA 6P rated. | |
| Mini, Double Ended Cordset, Male to Female Straight, 12-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight 10-pole, 18 AWG, PUR cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 2-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 2-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 3-pole, 16 AWG, TPE cable, Automotive Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 3-pole, 16 AWG, TPE cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 3-pole, 18 AWG, CPE cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 3-pole, 18 AWG, PUR cable, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 3-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 3-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 4-pole, 16 AWG, TPE cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 4-pole, 18 AWG, PUR, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 4-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 5-pole, 16 AWG, TPE cable, Automotive Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 5-pole, 16 AWG, TPE cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 5-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Right Angle, 6-pole, 18 AWG, PVC cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 12-pole, 18 AWG, PUR cable, NUMERIC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 19-pole, 18 AWG, PUR cable, NUMERIC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 2-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 2-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 3-pole, 16 AWG, TPE cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 3-pole, 18 AWG, CPE cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 3-pole, 18 AWG, PUR cable, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 3-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 3-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 4-pole, 16 AWG, TPE cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 4-pole, 18 AWG, PUR, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 4-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 5-pole, 16 AWG, TPE cable, Automotive Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 5-pole, 16 AWG, TPE cable, U.S. Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 5-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Double Ended Cordsets, Male Straight to Female Straight, 6-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Double Ended Home Run Cable, Male to Female Straight, 10-pole, 18 AWG, PVC cable, for ZLU Distribution Boxes. | |
| Mini, Double Ended Home Run Cable, Male to Female Straight, 12-pole, 16 AWG, TPE cable, for ZLU Distribution Boxes. | |
| Mini, Double Ended Home Run Cable, Male to Female Straight, 12-pole, 18 AWG, PUR cable, U.S. Color Code. | |
| Mini, Double Ended Home Run Cable, Male to Female Straight, 6-pole, 18 AWG, PVC cable, for ZLU Distribution Boxes. | |
| Mini, Double Ended Home Run Cable, Male to Female Straight, 9-pole, 16 AWG, PVC cable, for ZLU Distribution Boxes. | |
| Mini, Double Ended Home Run Cable, Male to Female Straight, 9-pole, 18 AWG, PUR cable, U.S. Color Code. | |
| Mini, Receptacle, Male to Terminal Block, 5-pole, PG21. | |
| Mini, Receptacle, Male, 10-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 12-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 12-pole, 18 AWG, 1/2-14NPT, NUMERIC Color Code. | |
| Mini, Receptacle, Male, 19-pole, 18 AWG, 1/2-14NPT, NUMERIC Color Code. | |
| Mini, Receptacle, Male, 2-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 2-pole, 18 AWG, 1/2"" NPT, IEC Color Code. | |
| Mini, Receptacle, Male, 3-pole, 16 AWG, 1/2-14 NPT, Automotive Color Code. | |
| Mini, Receptacle, Male, 3-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 3-pole, 18 AWG, 1/2"" NPT, IEC AC Color Code. | |
| Mini, Receptacle, Male, 3-pole, 18 AWG, 1/2"" NPT, IEC Color Code. | |
| Mini, Receptacle, Male, 4-pole 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 4-pole, 18 AWG, 1/2"" NPT, IEC Color Code. | |
| Mini, Receptacle, Male, 5-pole 18 AWG, 1/2-14 NPT, Automotive Color Code. | |
| Mini, Receptacle, Male, 5-pole, 16 AWG, 1/2-14 NPT, Automotive Color Code. | |
| Mini, Receptacle, Male, 5-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 5-pole, 18 AWG, 1/2"" NPT, IEC Color Code. | |
| Mini, Receptacle, Male, 6-pole 18 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 6-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 7-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 8-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Receptacle, Male, 9-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code. | |
| Mini, Single Ended Cordset, Female, Right Angle, 2-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordset, Female, Right Angle, 2-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Single Ended Cordset, Female, Right Angle, 4-pole, 18 AWG, PUR, IEC Color Code. | |
| Mini, Single Ended Cordset, Female, Right Angle, 4-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordset, Female, Right Angle, 5-pole, 18 AWG, TPE cable, PLTC, Automotive Color Code. Replaces 690 and 655 cable types. | |
| Mini, Single Ended Cordset, Female, Right Angle, 5-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordset, Female, Right Angle, 6-pole, 18 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordset, Male, Straight, 2-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordset, Male, Straight, 2-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Straight, 3-pole, 16 AWG, TPE cable, Automotive Color Code | |
| Mini, Single Ended Cordset, Male, Straight, 3-pole, 16 AWG, TPE cable, U.S. Color Code | |
| Mini, Single Ended Cordset, Male, Straight, 3-pole, 18 AWG, CPE cable, U.S. Color Code | |
| Mini, Single Ended Cordset, Male, Straight, 3-pole, 18 AWG, PUR cable, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Straight, 3-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Straight, 3-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Straight, 4-pole, 16 AWG, TPE cable, U.S. Color Code. | |
| Mini, Single Ended Cordset, Male, Straight, 4-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordset, Male, Straight, 5-pole, 16 AWG, TPE cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Female, Right Angle, 3-pole, 16 AWG, TPE cable, Automotive Color Code. | |
| Mini, Single Ended Cordsets, Female, Right Angle, 3-pole, 18 AWG, CPE cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Female, Right Angle, 3-pole, 18 AWG, PUR cable, IEC Color Code. | |
| Mini, Single Ended Cordsets, Female, Right Angle, 3-pole, 18 AWG, PVC cable, IEC Color Code. | |
| Mini, Single Ended Cordsets, Female, Right Angle, 3-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordsets, Female, Right Angle, 5-pole, 16 AWG, TPE cable, Automotive Color Code. | |
| Mini, Single Ended Cordsets, Male Straight 10-pole, 18 AWG, PUR cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Male Straight, 12-pole, 18 AWG, PUR cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Male Straight, 7-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Male, Straight , 10-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Male, Straight, 12-pole, 16 AWG, TPE cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Male, Straight, 12-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordsets, Male, Straight, 5-pole, 16 AWG, TPE cable, Automotive Color Code. | |
| Mini, Single Ended Cordsets, Male, Straight, 5-pole, 18 AWG, TPE cable, PLTC, Automotive Color Code. Replaces 690 and 655 cable types. | |
| Mini, Single Ended Cordsets, Male, Straight, 5-pole, 18 AWG, TPE cable, PLTC, IEC Color Code. | |
| Mini, Single Ended Cordsets, Male, Straight, 6-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Male, Straight, 6-pole, 18 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Male, Straight, 9-pole, 16 AWG, PVC cable, U.S. Color Code. | |
| Mini, Single Ended Cordsets, Male, Straight, 9-pole, 18 AWG, PUR cable, U.S. Color Code. | |
| Pico (M8) double ended cordset, male to female (snap-in), straight, 3-pole with self-locking threaded joint, 22 AWG, halogen free Lumflex black PUR cable, IEC color code, IP67 rated. | |
| Pico (M8) Double Ended Cordset, Male to Female, Straight to Straight, 3-Pole, 22 AWG, halogen free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Pico (M8) Receptacle, Male, 3-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated. | |
| Pico (M8) Receptacle, Male, 4-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated. | |
| Pico (M8) Receptacle, Male, 8-Pole for front mounting, 26 AWG wires, panle mount thread M8 x 0.5, IP 67 and NEMA 6P rated. | |
| Pico (M8) Single Ended Cordset, Male, Right Angle, 3-Pole, 22 AWG, halogen free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Pico (M8) single ended cordset, male, right angle, 4-pole with self locking thread, joint and mold 24 AWG, orange PVC cable, IEC Color Code, IP67 and NEMA 6P rated. | |
| Pico (M8) Single Ended Cordset, Male, Right Angle, 4-Pole, 22 AWG, halogen free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Pico (M8) single ended cordset, male, straight, 3-pole with self locking thread, joint and molded 22 AWG, orange PVC cable, IEC color code, IP67 and NEMA 6P rated. | |
| Pico (M8) Single Ended Cordset, Male, Straight, 3-Pole, 22 AWG, halogen free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Pico (M8) single ended cordset, male, straight, 4-pole with self locking thread, joint and molded 24 AWG, orange PVC cable, IEC color code, IP67 and NEMA 6P rated. | |
| Pico (M8) Single Ended Cordset, Male, Straight, 4-Pole, 22 AWG, halogen free Lumflex black PUR cable, Euro DC Color Code, IP 67 and NEMA 6P rated. | |
| Power supply cable for Installation Remote Bus modules, single ended with 6-pole female M23 connector, three conductor cable. | |
| Power supply cable for Remote Bus modules, single ended with 6-pole female M23 connector, 5 conductor cable. |
| << Prev | Next >> |