Lumberg Automation - A Belden Brand Field Attachable Connector, M12; Connector Type A Lumberg Automation RKF 4-693/3M

Description
FIELD ATTACHABLE CONNECTOR, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:RKF Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
FIELD ATTACHABLE CONNECTOR, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:RKF Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Attachable Connector, M12; Connector Type A Lumberg Automation - 06X2861 - Newark, An Avnet Company
Chicago, IL, United States
Field Attachable Connector, M12; Connector Type A Lumberg Automation
06X2861
Field Attachable Connector, M12; Connector Type A Lumberg Automation 06X2861
FIELD ATTACHABLE CONNECTOR, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:RKF Series; Connector Type B:Free End RoHS Compliant: Yes

FIELD ATTACHABLE CONNECTOR, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:RKF Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06X2861
Product Name Field Attachable Connector, M12; Connector Type A Lumberg Automation
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6033A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details