Lumberg Automation - A Belden Brand Sensor Cord, 4P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation RKMV 4-225/10 M

Description
SENSOR CORD, 4P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKMV Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKMV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation - 11X8729 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation
11X8729
Sensor Cord, 4P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation 11X8729
SENSOR CORD, 4P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKMV Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKMV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11X8729
Product Name Sensor Cord, 4P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6091A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers