Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation RKT 4-225/10 M

Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation - 11X8828 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation
11X8828
Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation 11X8828
SENSOR CORD, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11X8828
Product Name Sensor Cord, 4P, M12 Plug-Free End, 10M; Connector Type A Lumberg Automation
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details