Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980602

Description
CIRC CBL 5POS PLUG TO WIRE 0.66'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 0.66'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934980602-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934980602-ND
Circular Cable Assemblies 135-934980602-ND
CIRC CBL 5POS PLUG TO WIRE 0.66'

CIRC CBL 5POS PLUG TO WIRE 0.66'

Buy Now Datasheet
Rkh6S 5L-033/0,2 M Lumberg Automation - 17AJ0401 - Newark, An Avnet Company
Chicago, IL, United States
Rkh6S 5L-033/0,2 M Lumberg Automation
17AJ0401
Rkh6S 5L-033/0,2 M Lumberg Automation 17AJ0401
RKH6S 5L-033/0,2 M

RKH6S 5L-033/0,2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934980602-ND 17AJ0401
Product Name Circular Cable Assemblies Rkh6S 5L-033/0,2 M Lumberg Automation
Cable Length 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details