Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980001

Description
CIRC CBL 5POS RCPT TO WIRE 0.66'
Request a Quote Datasheet
Description
CIRC CBL 5POS RCPT TO WIRE 0.66'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934980001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934980001-ND
Circular Cable Assemblies 135-934980001-ND
CIRC CBL 5POS RCPT TO WIRE 0.66'

CIRC CBL 5POS RCPT TO WIRE 0.66'

Buy Now Datasheet
Rsf6S 5K-033/0,2 M Lumberg Automation - 17AJ0360 - Newark, An Avnet Company
Chicago, IL, United States
Rsf6S 5K-033/0,2 M Lumberg Automation
17AJ0360
Rsf6S 5K-033/0,2 M Lumberg Automation 17AJ0360
RSF6S 5K-033/0,2 M

RSF6S 5K-033/0,2 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934980001-ND 17AJ0360
Product Name Circular Cable Assemblies Rsf6S 5K-033/0,2 M Lumberg Automation
Cable Length 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details