Lumberg Automation - A Belden Brand Connector, Pico M8 Receptacle, 3 Pole, Female, 0.5 Meter Cable, 24AWG, IP 67 RKMF 3/0.5M

Description
Pico (M8) Receptacle, Female, 3-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.
Datasheet
Description
Pico (M8) Receptacle, Female, 3-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKMF 3/0.5M - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKMF 3/0.5M
RKMF 3/0.5M
Pico (M8) Receptacle, Female, 3-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.

Pico (M8) Receptacle, Female, 3-Pole for front mounting, 24 AWG wires, panel mount thread M8 x 0.5, IP 67 and NEMA 6P rated.

Datasheet
Connector, Pico M8 Receptacle, 3 Pole, Female, 0.5 Meter Cable, 24AWG, IP 67 - 70051042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Pico M8 Receptacle, 3 Pole, Female, 0.5 Meter Cable, 24AWG, IP 67
70051042
Connector, Pico M8 Receptacle, 3 Pole, Female, 0.5 Meter Cable, 24AWG, IP 67 70051042
Connector, Pico M8 Receptacle, 3 Pole, Female, 0.5 Meter Cable, 24AWG, IP 67

Connector, Pico M8 Receptacle, 3 Pole, Female, 0.5 Meter Cable, 24AWG, IP 67

Supplier's Site
Sensor Connector, Receptacle, M8; Connector Type A Lumberg Automation - 05X9372 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Receptacle, M8; Connector Type A Lumberg Automation
05X9372
Sensor Connector, Receptacle, M8; Connector Type A Lumberg Automation 05X9372
SENSOR CONNECTOR, RECEPTACLE, M8; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Product Range:RKMF Series RoHS Compliant: Yes

SENSOR CONNECTOR, RECEPTACLE, M8; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Product Range:RKMF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RKMF 3/0.5M 70051042 05X9372
Product Name Connector, Pico M8 Receptacle, 3 Pole, Female, 0.5 Meter Cable, 24AWG, IP 67 Sensor Connector, Receptacle, M8; Connector Type A Lumberg Automation
Connector Type M8 M8 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR1000 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details