SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M8 3 POSITION FEMALE, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-RoHS Compliant: Yes
Cable assy, M8; Female 90 deg./Cut-end,3 pole (5 meter length) 20
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 05X9037 | 70050978 |
| Product Name | Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 5M; Connector Type A Lumberg Automation | Cable assy, M8; Female 90 deg./Cut-end,3 pole (5 meter length) 20 |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (50 dm) |