Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation RKMV 4-07/5M

Description
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Description
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation - 05X9034 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation
05X9034
Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation 05X9034
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9034
Product Name Single Ended Sensor Cordset, M8 4 Position Female, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-N - kTB Solutions
Specs
Application RF
Connector Type N
View Details