Lumberg Automation - A Belden Brand Circular Cable Assemblies 934980206

Description
CIRC CBL 5POS RCPT TO WIRE 1.64'
Request a Quote Datasheet
Description
CIRC CBL 5POS RCPT TO WIRE 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934980206-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934980206-ND
Circular Cable Assemblies 135-934980206-ND
CIRC CBL 5POS RCPT TO WIRE 1.64'

CIRC CBL 5POS RCPT TO WIRE 1.64'

Buy Now Datasheet
Rsh6S 5L-033/0,5 M Lumberg Automation - 17AJ0381 - Newark, An Avnet Company
Chicago, IL, United States
Rsh6S 5L-033/0,5 M Lumberg Automation
17AJ0381
Rsh6S 5L-033/0,5 M Lumberg Automation 17AJ0381
RSH6S 5L-033/0,5 M

RSH6S 5L-033/0,5 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934980206-ND 17AJ0381
Product Name Circular Cable Assemblies Rsh6S 5L-033/0,5 M Lumberg Automation
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details