Lumberg Automation - A Belden Brand Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation RKM 5-293/5 M

Description
SENSOR CORD, 5P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation - 80Y6117 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation
80Y6117
Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation 80Y6117
SENSOR CORD, 5P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6117
Product Name Sensor Cord, 5P, M8 Rcpt-Free End, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details