Lumberg Automation - A Belden Brand Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| DeviceNet right angle female micro (M12) receptacle for PCB mount, PG9 panel cut-out. | |
| DeviceNet right angle male micro (M12) receptacle for PCB mount, PG9 panel cut-out. | |
| Micro (M12) Fixcon male to female feed through receptacle with B-keyway | |
| Micro (M12), Receptacle, 4-Pole, Female for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 4-Pole, Male for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 5-Pole, Female for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 5-Pole, Male for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 8-Pole, Female for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 8-Pole, Male for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Pico (M8) Insert, Male, 3-pole, contact, snap-in/threaded PCB mount, solid or hollow contact. | |
| Pico (M8) Insert, Male, 3-pole, short PCB mount contacts, with vent hole, snap-in. | |
| Pico (M8) Insert, Male, 3-pole, snap-in/threaded PCB mount, mounting hole for LED, solid or hollow contact. | |
| Pico (M8) Insert, Male, 4-pole, contact, snap-in/threaded PCB mount, solid or hollow contact. | |
| Pico (M8) Insert, Male, 4-pole, short PCB mount contacts, with vent hole, snap-in. | |
| Pico (M8) Insert, Male, 4-pole, snap-in/threaded PCB mount, mounting hole for LED, solid or hollow contact. | |
| Pico (M8) Insert, Male, 8-Pole. | |
| Pico (M8) Receptacle, Female, 3-Pole for back mounting, PCB mount contacts, panel mount thread M10 x 1, IP 67 and NEMA 6P rated | |
| Pico (M8) Receptacle, Female, 4-Pole for back mounting, PCB mount contacts, panel mount thread M10 x 1, IP 67 and NEMA 6P rated | |
| Pico (M8) Receptacle, Male, 3-Pole for back mounting, PCB mount contacts, panel mount thread M10 x 1, IP 67 and NEMA 6P rated | |
| Pico (M8) Receptacle, Male, 4-Pole for back mounting, PCB mount contacts, panel mount thread M10 x 1, IP 67 and NEMA 6P rated | |
| Profibus-DP straight female Micro (M12) receptacle for PCB mount, PG9 panel cut-out, back mount. | |
| Profibus-DP straight female Micro (M12) receptacle for PCB mount, PG9 panel cut-out, front mount. | |
| Profibus-DP straight male Micro (M12) receptacle for PCB mount, PG9 panel cut-out, back mount. | |
| Profibus-DP straight male Micro (M12) receptacle for PCB mount, PG9 panel cut-out, front mount. |