Lumberg Automation - A Belden Brand Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation RKF 8-S3103/0.5M

Description
Micro (M12) Receptacle, 8-pole, Female for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
Datasheet
Description
Micro (M12) Receptacle, 8-pole, Female for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKF 8-S3103/0.5M - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKF 8-S3103/0.5M
RKF 8-S3103/0.5M
Micro (M12) Receptacle, 8-pole, Female for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.

Micro (M12) Receptacle, 8-pole, Female for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.

Datasheet
Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation - 11X8672 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation
11X8672
Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation 11X8672
SENSOR CORD, 8P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:RKF Series RoHS Compliant: Yes

SENSOR CORD, 8P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:RKF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number RKF 8-S3103/0.5M 11X8672
Product Name Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation
Connector Type M12 M12 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details