Lumberg Automation - A Belden Brand Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Auxilliary Power TAP, 4-Pole Mini (7/8) conU.S.tors (1x male, 2x female). | |
| DeviceNet field attachable, right angle female 5-pole Micro (M12) connector, screw terminal connection, cable outlet suitable for THIN DeviceNet cable, Devicenet color coding. | |
| DeviceNet field attachable, right angle male 5-pole Micro (M12) connector, screw terminal connection, cable outlet suitable for THIN DeviceNet cable, Devicenet color coding. | |
| DeviceNet field attachable, straight female 5-pole Micro (M12) connector, screw terminal connection, cable outlet suitable for THIN DeviceNet cable, DeviceNet color coding. | |
| DeviceNet field attachable, straight female 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable. | |
| DeviceNet field attachable, straight female 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THIN DeviceNet cable. | |
| DeviceNet field attachable, straight male 5-pole Micro (M12) connector, screw terminal connection, cable outlet suitable for THIN DeviceNet cable, DeviceNet color coding. | |
| DeviceNet field attachable, straight male 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable. | |
| DeviceNet field attachable, straight male 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THIN DeviceNet cable. | |
| DeviceNet right angle female micro (M12) receptacle for PCB mount, PG9 panel cut-out. | |
| DeviceNet right angle male micro (M12) receptacle for PCB mount, PG9 panel cut-out. | |
| DeviceNet TAP, Micro (M12) connectors (1x male, 2x female) for trunk or drop line. | |
| DeviceNet TAP, Mini (7/8) connectors (1x male, 1x female) for trunk line and Female Micro (M12) connector for drop line. | |
| DeviceNet TAP, Mini (7/8) connectors (1x male, 2x female) for trunk or drop line. | |
| DeviceNet TAP, MINI (7/8) conU.S.tors (1x male, 2x female) for trunk or drop line. | |
| DeviceNet terminating resistor, female micro (M12) connector. | |
| DeviceNet terminating resistor, female mini (7/8) connector. | |
| DeviceNet terminating resistor, male micro (M12) connector. | |
| DeviceNet terminating resistor, male mini (7/8) connector. | |
| DIN Valve Adaptor, DIN Form A with built-in LED and varistor voltage protection, 2+ earth connection, version with Micro (M12) plug. According to DIN EN 175301-803. IP 67 and NEMA... | |
| Dust cover for unused Mini (7/8) male conU.S.tors. | |
| Field attachable connector for Interbus, 9 pole female M23 connector, fully shielded. | |
| Field attachable connector for Interbus, 9 pole male M23 connector, fully shielded. | |
| Field attachable connector for the power supply of the Interbus modules, 6 pole female M23 connector, screw terminal connection. | |
| Field attachable connector for the power supply of the Interbus modules, 6 pole female M23 connector, solder connection. | |
| Field attachable connector for the power supply of the Interbus modules, 6 pole male M23 connector, screw terminal connection. | |
| Field attachable connector for the power supply of the Interbus modules, 6 pole male M23 connector, solder connection. | |
| Micro (1/2-20) Field Attachable, Female, Right Angle, 3-Pole, dual keywa for up to 18 AWG wires, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20) Field Attachable, Female, Straight, 3-Pole, dual keyway for up to 18 AWG wires, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20) Field Attachable, Male, Right Angle, 3-Pole, dual keyway, for up to 18 AWG wires, IP 68 and NEMA 6P rated. | |
| Micro (1/2-20) Field Attachable, Male, Straight, 3-Pole, dual keyway, for up to 18 AWG wires, IP 68 and NEMA 6P rated. | |
| MICRO (M12) Field Attachable, 4 Pole, Female Straight, Dual Cable Entry with Stainless Steel Coupling Nut. | |
| MICRO (M12) Field Attachable, 4 Pole, Male Straight, Dual Cable Entry with Stainless Steel Coupling Nut. | |
| MICRO (M12) Field Attachable, 4 Pole, Male Straight, Dual Cable Entry with Stainless Steel Coupling Nut. | |
| MICRO (M12) Field Attachable, 4, 5, and 8 Pole, Female Straight and Right Angle with Stainless Steel Coupling Nut. | |
| MICRO (M12) Field Attachable, 4, 5, and 8 Pole, Female Straight and Right Angle with Stainless Steel Coupling Nut. | |
| MICRO (M12) Field Attachable, 4, 5, and 8 Pole, Male, Straight and Right Angle with Stainless Steel Coupling Nut. | |
| Micro (M12) Fixcon male to female feed through receptacle with B-keyway | |
| Micro (M12) male to female feed through receptacle, panel mount thread M16. | |
| MICRO (M12) Receptacle, 4 and 5 Pole, Male, Solder cup contacts with Stainless Steel Housing. | |
| MICRO (M12) Receptacle, 4 and 5 Pole, Male, Solder cup contacts with Stainless Steel Housing. | |
| Micro (M12) Receptacle, 5 pole, Female to Terminal Block. | |
| Micro (M12) Receptacle, 5-pole, Male to Terminal Block. | |
| Micro (M12), Dust covers for unused ports on DC distribution boxes. | |
| Micro (M12), Field Attachable - DUO, Female, Straight, 4-pole, for up to 18 AWG wires, brass nickel plated, nylon shell - dual cable entry, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable - DUO, Female, Straight, 5-pole, for up to 18 AWG wires, brass nickel plated, nylon shell - dual cable entry, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable - DUO, Male, Straight, 4-pole, for up to 18 AWG wires, brass nickel plated, nylon shell - dual cable entry, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable - DUO, Male, Straight, 5-pole, for up to 18 AWG wires, brass nickel plated, nylon shell - dual cable entry, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female Right Angle, 3-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female Right Angle, 5-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female Right Angle, 8-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female Straight, 3-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female Straight, 5-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female Straight, 8-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female, Straight, 4-pole, for up to 18 AWG wires, shielded, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Female, Straight, 5-pole, for up to 18 AWG wires, shielded, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Male, Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Male, Right Angle, 5-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Male, Right Angle, 8-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Male, Straight, 3-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG wires, shielded, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Male, Straight, 5-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Male, Straight, 5-pole, for up to 18 AWG wires, shielded, IP 67 and NEMA 6P rated. | |
| Micro (M12), Field Attachable, Male, Straight, 8-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 3-pole, Female for front mounting, panel mount thread M16, IP 67 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 4-Pole, Female for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 4-pole, Female for front mounting, panel mount thread M16, IP 67 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 4-Pole, Male for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 5-Pole, Female for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 5-pole, Female for front mounting, panel mount thread M16, IP 67 and NEMA 6P rated. | |
| Micro (M12), Receptacle, 5-Pole, Male for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 8-Pole, Female for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Receptacle, 8-Pole, Male for back mounting, PCB mount contacts, panel mount thread PG 9. | |
| Micro (M12), Splitter with one Micro (M12) male connector and two Micro (M12) female connectors, ASBSA with AND circuit, IP 67 and NEMA 6P rated. | |
| Micro (M12), Splitter with one Micro (M12) male connector and two Micro (M12) female connectors, IP 67 and NEMA 6P rated. | |
| Micro (M12), Splitter with one Micro (M12) male connector and two Micro (M12) female connectors, with combined Fixcon/M12 sockets, with mounting hole, IP 67 and NEMA 6P rated. | |
| Micro (M12), Splitter, 2-way, 3 Pole with two Pico (M8) female connectors, IP 67 and NEMA 6P rated. | |
| Micro (M12), Splitter, 2-way, with two Micro (M12) female connectors, IP 67 and NEMA 6P rated. | |
| Mini, Field Attachable, Female, 3-Pole with screw terminations for wire size up to 16 AWG. | |
| Mini, Field Attachable, Female, 4-Pole with screw terminations for wire size up to 16 AWG. | |
| Mini, Field Attachable, Female, 5-Pole with screw terminations for wire size up to 16 AWG. | |
| Mini, Field Attachable, Male, 3-Pole (Internal Threads), with screw terminations for wire size up to 16 AWG. | |
| Mini, Field Attachable, Male, 3-Pole with screw terminations for wire size up to 16 AWG. | |
| Mini, Field Attachable, Male, 4-Pole (Internal Threads), with screw terminations for wire size up to 16 AWG. | |
| Mini, Field Attachable, Male, 4-Pole with screw terminations for wire size up to 16 AWG. | |
| Mini, Field Attachable, Male, 5-Pole (Internal Threads), with screw terminations for wire size up to 16 AWG. | |
| Mini, Field Attachable, Male, 5-Pole with screw terminations for wire size up to 16 AWG. | |
| Mini, Receptacle, Female to Terminal Block, 4-pole, PG21. | |
| Mini, Receptacle, Female to Terminal Block, 5-pole, PG21. | |
| Mini, Threaded Adaptor for 1 1/8-16 inch | |
| Mini, Threaded Adaptor for 1 inch. | |
| Mini, Threaded Adaptor for 7/8 inch | |
| Pico (M8) Field Attachable Connector, Female, Right Angle, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Female, Right Angle, 4-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Female, Straight, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Female, Straight, 4-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Male, Right Angle, 3-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Male, Right Angle, 4-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Male, Straight, 3-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Male, Straight, 4-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated. | |
| Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated. | |
| Pico (M8) Insert, Male, 3-pole, contact, snap-in/threaded PCB mount, solid or hollow contact. | |
| Pico (M8) Insert, Male, 3-pole, short PCB mount contacts, with vent hole, snap-in. | |
| Pico (M8) Insert, Male, 3-pole, snap-in/threaded PCB mount, mounting hole for LED, solid or hollow contact. | |
| Pico (M8) Insert, Male, 4-pole, contact, snap-in/threaded PCB mount, solid or hollow contact. | |
| Pico (M8) Insert, Male, 4-pole, short PCB mount contacts, with vent hole, snap-in. | |
| Pico (M8) Insert, Male, 4-pole, snap-in/threaded PCB mount, mounting hole for LED, solid or hollow contact. | |
| Pico (M8) Insert, Male, 8-Pole. | |
| Pico (M8) Receptacle, Female, 3-Pole for back mounting, PCB mount contacts, panel mount thread M10 x 1, IP 67 and NEMA 6P rated | |
| Pico (M8) Receptacle, Female, 4-Pole for back mounting, PCB mount contacts, panel mount thread M10 x 1, IP 67 and NEMA 6P rated | |
| Pico (M8) Receptacle, Male, 3-Pole for back mounting, PCB mount contacts, panel mount thread M10 x 1, IP 67 and NEMA 6P rated | |
| Pico (M8) Receptacle, Male, 4-Pole for back mounting, PCB mount contacts, panel mount thread M10 x 1, IP 67 and NEMA 6P rated | |
| Pico (M8), Dust covers for unused ports on distribution boxes. | |
| Profibus-DP field attachable, right angle male 9-pole Sub-D connector, screw terminal connection, fully shielded, switchable terminating resistor. | |
| Profibus-DP field attachable, straight female 5-pole Micro (M12) connector, screw terminal connection, fully shielded. | |
| Profibus-DP field attachable, straight male 5-pole Micro (M12) connector, screw terminal connection, fully shielded. | |
| Profibus-DP straight female Micro (M12) receptacle for PCB mount, PG9 panel cut-out, back mount. | |
| Profibus-DP straight female Micro (M12) receptacle for PCB mount, PG9 panel cut-out, front mount. | |
| Profibus-DP straight male Micro (M12) receptacle for PCB mount, PG9 panel cut-out, back mount. | |
| Profibus-DP straight male Micro (M12) receptacle for PCB mount, PG9 panel cut-out, front mount. | |
| Profibus-DP terminating resistor, male Micro (M12) connector. |