Lumberg Automation - A Belden Brand Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| Weight 1039 g Sensor/System (nominal power) max. 2.5 A Actuator 1 nominal power 6 A Actuator 2 nominal power 6 A | |
| Weight 1190 g Sensor/System (nominal power) max. 2.5 A Actuator 1 nominal power 6 A Actuator 2 nominal power 6 A | |
| Weight 765 g Sensor/System (nominal power) max. 2.5 A Actuator 1 nominal power 6 A Actuator 2 nominal power 6 A |