Lumberg Automation - A Belden Brand Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation RK50-877/4M

Description
SENSOR CORD, 7/8" PLUG-FREE END, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 7/8" PLUG-FREE END, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation - 47AC3105 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation
47AC3105
Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation 47AC3105
SENSOR CORD, 7/8" PLUG-FREE END, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 7/8" PLUG-FREE END, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC3105
Product Name Sensor Cord, 7/8 Plug-Free End, 13.1 ; Connector Type A Lumberg Automation
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details