Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 5M; Connector Type A Lumberg Automation RKMWV/LED A 3-06/5M

Description
SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M8 3 POSITION FEMALE, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M8 3 POSITION FEMALE, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 5M; Connector Type A Lumberg Automation - 05X9042 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 5M; Connector Type A Lumberg Automation
05X9042
Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 5M; Connector Type A Lumberg Automation 05X9042
SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M8 3 POSITION FEMALE, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M8 3 POSITION FEMALE, 5M; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9042
Product Name Single Ended Sensor Cordset, Right Angle M8 3 Position Female, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details