Lumberg Automation - A Belden Brand Circular Cable Assemblies RKT 4-225/2M

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1009-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1009-ND
Circular Cable Assemblies 1794-1009-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Single Ended Sensor Cordset, M12 4 Position Female, 2M; Connector Type A Lumberg Automation - 05X9044 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M12 4 Position Female, 2M; Connector Type A Lumberg Automation
05X9044
Single Ended Sensor Cordset, M12 4 Position Female, 2M; Connector Type A Lumberg Automation 05X9044
SINGLE ENDED SENSOR CORDSET, M12 4 POSITION FEMALE, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M12 4 POSITION FEMALE, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - RKT 4-225/2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
RKT 4-225/2M
Cable Assemblies - Circular Cable Assemblies RKT 4-225/2M
CBL CIRC 4POS FEM TO WIRE 6.56'

CBL CIRC 4POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1009-ND 05X9044 RKT 4-225/2M
Product Name Circular Cable Assemblies Single Ended Sensor Cordset, M12 4 Position Female, 2M; Connector Type A Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details